Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 90V |
---|---|
Output Voltage | 1.25V |
Output Current | - |
Supply Voltage Min | 13V |
Supply Voltage Max | 100V |
Controller IC Case Style | WSON |
No. of Pins | 10Pins |
Frequency | 1MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
13-100V Wide Vin, Current Mode PWM Boost, Flyback, Sepic Controller | Texas Instruments |
Pwm Controller, 100V, Wson-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM5020SD-1/NOPB?
Additional datasheets, footprints and schematics for LM5020SD-1/NOPB are listed on our Part Details page. You can also find images and similar parts to LM5020SD-1/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM5020SD-1/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5020SD-1/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM5020SD-1/NOPB fall under?
The LM5020SD-1/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM5020SD-1/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM5020SD-1/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM5020SD-1/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM5020SD-1/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM5020SD-1/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM5020SD-1/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM5020SD-1/NOPB?
You can fill out our help required form which you can use to request a quote for LM5020SD-1/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.