Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Input Voltage | 100V |
---|---|
Output Voltage | - |
Output Current | 100mA |
Supply Voltage Min | 8V |
Supply Voltage Max | 15V |
Controller IC Case Style | MSOP |
No. of Pins | 10Pins |
Frequency | 630kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 5020 |
Controller Type | PWM |
IC Generic Number | 5020 |
Input Voltage Max | 90V |
Input Voltage Min | 13V |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Range | 8V to 15V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LM5020MM-1?
Additional datasheets, footprints and schematics for LM5020MM-1 are listed on our Part Details page. You can also find images and similar parts to LM5020MM-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM5020MM-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5020MM-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM5020MM-1 fall under?
The LM5020MM-1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM5020MM-1 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM5020MM-1 you can contact the distributor directly for product support, shipping queries etc.
Is the LM5020MM-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM5020MM-1 have stock available?
There is no stock from authorised distributors for LM5020MM-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM5020MM-1 often in real-time on the comparison pages.
What if I can't find stock of LM5020MM-1?
You can fill out our help required form which you can use to request a quote for LM5020MM-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.