Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LM5019 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Synchronous Buck Regulator |
Kit Contents | Eval Board LM5019 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Constant On-time (COT) Principle Input 12.5V-100V Output 10V & 100mA Switching Frequency 440kHz |
LM5019 Wide Vin Synchronous Buck Regulator Evaluation Board | Texas Instruments |
Evaluation/Nopb Evaluation Module | Newark Electronics |
Where can I find additional details, specifications and documents for a LM5019EVAL/NOPB?
Additional datasheets, footprints and schematics for LM5019EVAL/NOPB are listed on our Part Details page. You can also find images and similar parts to LM5019EVAL/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM5019EVAL/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5019EVAL/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM5019EVAL/NOPB fall under?
The LM5019EVAL/NOPB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LM5019EVAL/NOPB when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM5019EVAL/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM5019EVAL/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM5019EVAL/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM5019EVAL/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM5019EVAL/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM5019EVAL/NOPB?
You can fill out our help required form which you can use to request a quote for LM5019EVAL/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.