LM5018MR/NOPB . Part Information
Details for LM5018MR/NOPB . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management

Buy LM5018MR/NOPB Directly from Texas Instruments (12946 in stock) at $1.2960
Part Downloads

Part Specifications
Topology | Synchronous Buck (Step Down) |
Input Voltage Min | 7.5V |
Input Voltage Max | 100V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | HSOP |
No. of Pins | 8Pins |
Output Current | 300mA |
Output Voltage Min | 1.225V |
Output Voltage Max | 90V |
Switching Frequency | 1MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- DC/DC CONV, SYNC BUCK, 1MHZ, HSOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:7.5V; Input Voltage Max:100V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOP; No. of Pins:8Pins; Output Current:300mA; Output RoHS Compliant: Yes | Newark Electronics
- 7.5-100V Wide Vin, 300mA Constant On-Time Synchronous Buck Regulator | Texas Instruments
Viewing Distributors for LM5018MR/NOPB .
Loading...
Loading Results for LM5018MR/NOPB .