Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 7.5V |
Input Voltage Max | 100V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | WSON |
No. of Pins | 8Pins |
Output Current | 600mA |
Output Voltage Min | 1.225V |
Output Voltage Max | 90V |
Switching Frequency | 1MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 5017 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Primary Input Voltage | 100V |
7.5-100V Wide Vin, 600mA Constant On-Time Synchronous Buck Regulator | Texas Instruments |
Switch Volt Regulator, LM5017SD/NOPB | RS |
Ic, Buck Dc-Dc Conv, 1Mhz, Wson-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM5017SD/NOPB?
Additional datasheets, footprints and schematics for LM5017SD/NOPB are listed on our Part Details page. You can also find images and similar parts to LM5017SD/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM5017SD/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5017SD/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM5017SD/NOPB fall under?
The LM5017SD/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM5017SD/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM5017SD/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM5017SD/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM5017SD/NOPB have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics and Farnell have stock available or on a lead time for LM5017SD/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM5017SD/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM5017SD/NOPB?
You can fill out our help required form which you can use to request a quote for LM5017SD/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.