Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LM5017 |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Buck Regulator |
Kit Contents | Evaluation Board LM5017 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Constant On-time Synchronous Buck Regulator Integrates High & Low-side Power Switches Small Design |
LM5017 Isolated Bias Supply Evaluation Board | Texas Instruments |
Buck Regulator, Evaluation Board | Newark Electronics |
Where can I find additional details, specifications and documents for a LM5017ISOEVAL/NOPB?
Additional datasheets, footprints and schematics for LM5017ISOEVAL/NOPB are listed on our Part Details page. You can also find images and similar parts to LM5017ISOEVAL/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM5017ISOEVAL/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5017ISOEVAL/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM5017ISOEVAL/NOPB fall under?
The LM5017ISOEVAL/NOPB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LM5017ISOEVAL/NOPB when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM5017ISOEVAL/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM5017ISOEVAL/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM5017ISOEVAL/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM5017ISOEVAL/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM5017ISOEVAL/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM5017ISOEVAL/NOPB?
You can fill out our help required form which you can use to request a quote for LM5017ISOEVAL/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.