Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LM5017 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Synchronous Step Down Regulator |
Kit Contents | Evaluation Board LM5017 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Fully Functional Buck Regulator 10V O/P with I/P 12.5V-100V |
Buck Regulator, Evaluation Board | Newark Electronics |
LM5017 Eval Board | Mouser Electronics |
Where can I find additional details, specifications and documents for a LM5017EVAL/NOPB?
Additional datasheets, footprints and schematics for LM5017EVAL/NOPB are listed on our Part Details page. You can also find images and similar parts to LM5017EVAL/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM5017EVAL/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5017EVAL/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM5017EVAL/NOPB fall under?
The LM5017EVAL/NOPB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LM5017EVAL/NOPB when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM5017EVAL/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM5017EVAL/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM5017EVAL/NOPB have stock available?
Authorised distributors including Arrow Electronics and Mouser Electronics have stock available or on a lead time for LM5017EVAL/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM5017EVAL/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM5017EVAL/NOPB?
You can fill out our help required form which you can use to request a quote for LM5017EVAL/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.