LM5010MHX/NOPB Semiconductors - ICs by Texas Instruments

DC/DC CONV BUCK 1MHZ HTSSOP-14

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM5010 step-down switching regulator features all the functions needed to implement a low-cost, efficient, buck bias regulator capable of supplying in excess of 1-A load current. This high-voltage regulator contains an N-Channel Buck Switch, and is available in thermally enhanced 10-pin WSON and 14-pin HTSSOP packages. The hysteretic regulation scheme requires no loop compensation, resulting in fast load transient response, and simplifies circuit implementation. The operating frequency remains constant with line and load variations due to the inverse relationship between the input voltage and the ON-time. The valley current limit detection is set at 1.25 A. Additional features include: VCC undervoltage lockout, thermal shutdown, gate drive undervoltage lockout, and maximum duty cycle limiter.

Where to Buy

Prices starting from US$1.38

Distributor Stock
Logo for Farnell
Farnell
from US$3.13
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.38
146,382
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.67
7,450
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.43
-
Buy Now
Logo for element14
element14
from US$3.61
-
Buy Now

Specifications

Topology Buck (Step Down)
Input Voltage Min 8V
Input Voltage Max 75V
No. of Outputs 1Outputs
DC / DC Converter IC Case HTSSOP
No. of Pins 14Pins
Output Current 1A
Output Voltage Min 2.5V
Output Voltage Max 70V
Switching Frequency 1MHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

8-75V Wide Vin, 1A Constant On-Time Non-Synchronous Buck Regulator | Texas Instruments
Dc/Dc Conv, Buck, 1Mhz, Htssop-14 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM5010MHX/NOPB?

Additional datasheets, footprints and schematics for LM5010MHX/NOPB are listed on our Part Details page. You can also find images and similar parts to LM5010MHX/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM5010MHX/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5010MHX/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM5010MHX/NOPB fall under?

The LM5010MHX/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM5010MHX/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM5010MHX/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM5010MHX/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM5010MHX/NOPB have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM5010MHX/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM5010MHX/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM5010MHX/NOPB?

You can fill out our help required form which you can use to request a quote for LM5010MHX/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay