Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.40
|
640
in stock
|
Buy Now | |
Texas Instruments
from US$1.28
|
423,184
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.57
|
1,971
in stock
|
Buy Now | |
element14
from US$1.93
|
997
in stock
|
Buy Now | |
Farnell
from US$1.79
|
997
in stock
|
Buy Now | |
Newark Electronics
from US$3.17
|
-
|
Buy Now |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 9.5V |
Input Voltage Max | 95V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | VSSOP |
No. of Pins | 8Pins |
Output Current | 150mA |
Output Voltage Min | 2.5V |
Output Voltage Max | 85V |
Switching Frequency | 600kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Max | 85V |
Adjustable Output Voltage Min | 2.5V |
Base Number | 5009 |
Frequency | 600kHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Primary Input Voltage | 95V |
Supply Voltage Min | 9.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Switching Regulator |
9.5-95V Wide Vin, 150mA Constant On-Time Non-Synchronous Buck Regulator | Texas Instruments |
IC: PMIC | Transfer Multisort Elektronik |
IC, STEP-DOWN REGULATOR, 600KHZ, VSSOP-8 | element14 |
150mA 100V Buck Sw. Regulator,LM5009MM | RS |
Ic, Step-Down Regulator, 600Khz, Vssop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM5009MM/NOPB?
Additional datasheets, footprints and schematics for LM5009MM/NOPB are listed on our Part Details page. You can also find images and similar parts to LM5009MM/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM5009MM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5009MM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM5009MM/NOPB fall under?
The LM5009MM/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM5009MM/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM5009MM/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM5009MM/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM5009MM/NOPB have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, element14, Farnell and RS have stock available or on a lead time for LM5009MM/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM5009MM/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM5009MM/NOPB?
You can fill out our help required form which you can use to request a quote for LM5009MM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.