Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 9.5V |
Input Voltage Max | 95V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | MSOP |
No. of Pins | 8Pins |
Output Current | 350mA |
Output Voltage Min | 2.5V |
Output Voltage Max | 75V |
Switching Frequency | 600kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Frequency | 600kHz |
IC Generic Number | 5008 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 10V |
Primary Input Voltage | 95V |
Termination Type | Surface Mount Device |
Ic, Switching Reg, 600Hz, Vssop-8 | Newark Electronics |
9.5-95V Wide Vin, 35 0mA Constant On-Time | Mouser Electronics |
Where can I find additional details, specifications and documents for a LM5008MM .?
Additional datasheets, footprints and schematics for LM5008MM . are listed on our Part Details page. You can also find images and similar parts to LM5008MM . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM5008MM . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5008MM . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM5008MM . fall under?
The LM5008MM . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM5008MM . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM5008MM . you can contact the distributor directly for product support, shipping queries etc.
Is the LM5008MM . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM5008MM . have stock available?
Authorised distributors including Arrow Electronics and Mouser Electronics have stock available or on a lead time for LM5008MM ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM5008MM . often in real-time on the comparison pages.
What if I can't find stock of LM5008MM .?
You can fill out our help required form which you can use to request a quote for LM5008MM . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.