LM5002SD/NOPB Part Information
Details for LM5002SD/NOPB by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management

Part Description
The LM5002 high voltage switch mode regulator features all of the functions necessary to implement efficient high voltage boost, flyback, SEPIC and forward converters, using few external components. This easy to use regulator integrates a 75-V N-Channel MOSFET with a 0.5-A peak current limit. Current mode control provides inherently simple loop compensation and line-voltage feed-forward for superior rejection of input transients. The switching frequency is set with a single resistor and is programmable up to 1.5 MHz. The oscillator can also be synchronized to an external clock. Additional protection features include: current limit, thermal shutdown, undervoltage lockout and remote shutdown capability. The device is available in both 8-pin SOIC and 8-pin WSON packages. To create a custom regulator design, use the LM5005 with WEBENCH® Power Designer.
Part Downloads

Part Specifications
Topology | Boost Flyback SEPIC |
Input Voltage Min | 3.1V |
Input Voltage Max | 75V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | WSON |
No. of Pins | 8Pins |
Output Current | 500mA |
Output Voltage Min | 1.26V |
Output Voltage Max | 75V |
Switching Frequency | 780kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- DC-DC Converter Step Up 3.1-75V LLP8 EP | RS Components
- DC/DC CONV, BOOST/FLYBACK, 780KHZ, WSON8; Topology:Boost, Flyback, SEPIC; Input Voltage Min:3.1V; Input Voltage Max:75V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:500mA; Output VoltageRoHS Compliant: Yes | Newark Electronics
- 3.1-75V Wide Vin, 0.5A Current Mode Boost, Flyback, Sepic Converter | Texas Instruments
- Texas Instruments LM5002SD/NOPB DC-DC Dönüştürücüsü Flyback, İleri, SEPIC, Step-Up, Ayarlanabilir, 8-Pinli LLP | RS Components TR
- DC-DC Converter Step Up 3.1-75V LLP8 EP | RS Components IT