No distributors results available
View Full Pricing & Stock ComparisonTopology | Boost Flyback SEPIC |
---|---|
Input Voltage Min | 3.1V |
Input Voltage Max | 75V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 500mA |
Output Voltage Min | 1.26V |
Output Voltage Max | 75V |
Switching Frequency | 1.5MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 5002 |
Frequency | 780kHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 1A |
Primary Input Voltage | 75V |
Supply Voltage Min | 3.1V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LM5002MA?
Additional datasheets, footprints and schematics for LM5002MA are listed on our Part Details page. You can also find images and similar parts to LM5002MA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM5002MA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5002MA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM5002MA fall under?
The LM5002MA is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM5002MA when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM5002MA you can contact the distributor directly for product support, shipping queries etc.
Is the LM5002MA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM5002MA have stock available?
There is no stock from authorised distributors for LM5002MA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM5002MA often in real-time on the comparison pages.
What if I can't find stock of LM5002MA?
You can fill out our help required form which you can use to request a quote for LM5002MA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.