Topology | Boost Flyback SEPIC |
---|---|
Input Voltage Min | 3.1V |
Input Voltage Max | 75V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 1A |
Output Voltage Min | 1.26V |
Output Voltage Max | 75V |
Switching Frequency | 1.5MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 1.5% |
Frequency | 1.5MHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 75V |
Primary Input Voltage | 75V |
Supply Voltage Min | 3.1V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Adjustable |
3.1-75V Wide Vin, 1A Current Mode Non-Synchronous Switch Mode Regulator | Texas Instruments |
High Voltage Switch Mode Reg, LM5001MA | RS |
Ic, Switching Reg, Single, Adj, 1A | Newark Electronics |
Where can I find additional details, specifications and documents for a LM5001MA/NOPB .?
Additional datasheets, footprints and schematics for LM5001MA/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM5001MA/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM5001MA/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5001MA/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM5001MA/NOPB . fall under?
The LM5001MA/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM5001MA/NOPB . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM5001MA/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM5001MA/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM5001MA/NOPB . have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics and element14 have stock available or on a lead time for LM5001MA/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM5001MA/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM5001MA/NOPB .?
You can fill out our help required form which you can use to request a quote for LM5001MA/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.