LM4960SQ Part Information
Details for LM4960SQ by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers
Part Downloads


Part Specifications
Amplifier Class | - |
No. of Channels | 1 Channel, 1Channels |
Output Power | - |
Supply Voltage Range | 3V to 7V |
Amplifier Case Style | LLP |
No. of Pins | 28Pins |
Load Impedance | 20ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 3V to 7V |
Amplifier Type | Power |
Base Number | 4960 |
Frequency | 1.6MHz |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage + Nom | 8.5V |
Supply Voltage Max | 7V |
Supply Voltage Min | 3V |
THD + N | 0.04% @ 3W VDD=5V |
Termination Type | Surface Mount Device |
Viewing Distributors for LM4960SQ
Loading...
Loading Results for LM4960SQ