| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Amplifier Class | AB |
|---|---|
| No. of Channels | 2 Channel, 2Channels |
| Output Power | 3.1W |
| Supply Voltage Range | 9.6V to 16V |
| Amplifier Case Style | TO-263 |
| No. of Pins | 9Pins |
| Load Impedance | 4ohm |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 3 - 168 hours |
| SVHC | No SVHC (27-Jun-2018) |
| Amplifer Supply Voltage | 9.6V to 16V |
| Amplifier Type | Power |
| Base Number | 4952 |
| IC Generic Number | 4952 |
| Logic Function Number | 4952 |
| Operating Temperature Range | -40°C to +85°C |
| Output Power (Pout) | 3.1W @ 4ohm |
| Supply Voltage + Nom | 12V |
| Supply Voltage Max | 16V |
| Supply Voltage Min | 9.6V |
| THD + N | 0.08% @ 800mW VDD=12V |
| Termination Type | Surface Mount Device |
| IC: audio amplifier | TME |
Where can I find additional details, specifications and documents for a LM4952TS/NOPB?
Additional datasheets, footprints and schematics for LM4952TS/NOPB are listed on our Part Details page. You can also find images and similar parts to LM4952TS/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM4952TS/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM4952TS/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM4952TS/NOPB fall under?
The LM4952TS/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LM4952TS/NOPB when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM4952TS/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM4952TS/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM4952TS/NOPB have stock available?
Authorised distributors including TME and Chip One Stop have stock available or on a lead time for LM4952TS/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM4952TS/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM4952TS/NOPB?
You can fill out our help required form which you can use to request a quote for LM4952TS/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.