LM4881M/NOPB . Amplifiers & Comparators by Texas Instruments

AMPLIFIER AUDIO CLASS AB 0.3W SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.64

Distributor Stock
Logo for Farnell
Farnell
from US$1.30
253
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.64
18,596
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.91
253
in stock
Buy Now
Logo for element14
element14
from US$2.17
253
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.32
48
in stock
Buy Now

Specifications

Amplifier Class AB
No. of Channels 2 Channel, 2Channels
Output Power 300mW
Supply Voltage Range 2.7V to 5.5V
Amplifier Case Style SOIC
No. of Pins 8Pins
Load Impedance 32ohm
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 2.7V to 5.5V

Alternative Descriptions

200-mW, stereo, analog input, headphone amplifier | Texas Instruments
Amplifier, Audio, Class Ab, 0.3W, Soic-8 | Newark Electronics
AMPLIFIER, AUDIO, CLASS AB, 0.3W, SOIC-8 | element14
IC: audio amplifier | Transfer Multisort Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM4881M/NOPB .?

Additional datasheets, footprints and schematics for LM4881M/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM4881M/NOPB . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM4881M/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM4881M/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM4881M/NOPB . fall under?

The LM4881M/NOPB . is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to LM4881M/NOPB . when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM4881M/NOPB . you can contact the distributor directly for product support, shipping queries etc.

Is the LM4881M/NOPB . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM4881M/NOPB . have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for LM4881M/NOPB ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM4881M/NOPB . often in real-time on the comparison pages.

What if I can't find stock of LM4881M/NOPB .?

You can fill out our help required form which you can use to request a quote for LM4881M/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay