LM4880M/NOPB Amplifiers & Comparators by Texas Instruments

AUDIO POWER AMPLIFIER CLASS AB 250mW SO

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Texas Instruments Texas Instruments
34,809 units
Buy Now
View Full Pricing & Stock Comparison

Specifications

Amplifier Class -
No. of Channels 2 Channel
Output Power 250mW
Supply Voltage Range 2.7V to 5.5V
Amplifier Case Style SOIC
No. of Pins 8Pins
Load Impedance 8ohm
Packaging Each

Alternative Descriptions

250-mW, stereo, analog input Class-AB audio amplifier with shutdown mode | Texas Instruments
AUDIO POWER AMPLIFIER, CLASS AB 250MW SO | element14
Audio Power Amplifier, Class Ab 250Mw So | Newark Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM4880M/NOPB?

Additional datasheets, footprints and schematics for LM4880M/NOPB are listed on our Part Details page. You can also find images and similar parts to LM4880M/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM4880M/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM4880M/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM4880M/NOPB fall under?

The LM4880M/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to LM4880M/NOPB when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM4880M/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM4880M/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM4880M/NOPB have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for LM4880M/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM4880M/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM4880M/NOPB?

You can fill out our help required form which you can use to request a quote for LM4880M/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay