LM4871M/NOPB . Part Information
Details for LM4871M/NOPB . by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Audio Amplifiers
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.6300 |
10 | 1.3900 |
50 | 1.1800 |
100 | 1.1600 |
250 | 1.1300 |
Stock Information
Details
Part Specifications
Amplifier Class | AB |
No. of Channels | 1 Channel, 1Channels |
Output Power | 3W |
Supply Voltage Range | 2V to 5.5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Load Impedance | 8ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2V to 5.5V |
Bandwidth | 20kHz |
Input Offset Voltage Max | 50mV |
Operating Temperature Range | -40°C to +85°C |
Output Power (Pout) | 2.5W |
Power Rating RMS | 1.5W |
Supply Voltage Max | 5V |
Supply Voltage Min | 2V |
THD + N | 0.25% @ 1W 8ohm VDD=5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC, AMP, AUDIO POWER, MONO, SMD; Output Power:3W; Amplifier Class:AB; No. of Channels:1 Channel; Supply Voltage Range:2V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Load Impedance:8ohm; Operating Temperature Min:-40°C; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LM4871M/NOPB .?
Additional datasheets, footprints and schematics for LM4871M/NOPB . are listed in our Part Details tab. You can also find the LM4871M/NOPB . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM4871M/NOPB . in the Pricing & Inventory tab next to part details. You can view LM4871M/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM4871M/NOPB . fall under?
The LM4871M/NOPB . is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LM4871M/NOPB . when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM4871M/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM4871M/NOPB . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LM4871M/NOPB . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LM4871M/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM4871M/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM4871M/NOPB .?
You can fill out our help required form which you can use to request a quote for LM4871M/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.