Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Amplifier Class | AB |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | 750mW |
Supply Voltage Range | 2.7V to 5.5V |
Amplifier Case Style | MSOP |
No. of Pins | 8Pins |
Load Impedance | 8ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 5.5V |
Amplifier Type | Power |
Base Number | 4865 |
Device Marking | LM4865M |
IC Generic Number | 4865 |
Input Offset Voltage Max | 50mV |
Load Impedance Min | 8ohm |
Logic Function Number | 4865 |
Operating Temperature Range | -40°C to +85°C |
Operational Amplifier Features | Headphone switch |
Output Power (Pout) | 750mW @ 8ohm |
Supply Voltage + Nom | 5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
THD + N | 0.6% @ 8ohm VDD=5V |
Where can I find additional details, specifications and documents for a LM4865M?
Additional datasheets, footprints and schematics for LM4865M are listed on our Part Details page. You can also find images and similar parts to LM4865M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM4865M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM4865M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM4865M fall under?
The LM4865M is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LM4865M when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM4865M you can contact the distributor directly for product support, shipping queries etc.
Is the LM4865M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM4865M have stock available?
There is no stock from authorised distributors for LM4865M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM4865M often in real-time on the comparison pages.
What if I can't find stock of LM4865M?
You can fill out our help required form which you can use to request a quote for LM4865M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.