LM4862M/NOPB Part Information
Details for LM4862M/NOPB by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers
Part Downloads


Part Specifications
Amplifier Class | AB |
No. of Channels | 1 Channel, 1Channels |
Output Power | 675mW |
Supply Voltage Range | 2.7V to 5.5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Load Impedance | 8ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 5.5V |
Bandwidth | 20kHz |
Base Number | 4862 |
Operating Temperature Range | -40°C to +85°C |
Output Power (Pout) | 825mW |
Supply Voltage + Nom | 6V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
THD + N | 0.55% @ 500mW 8ohm VDD=5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- 675mW Audio Power Amp w S/down LM4862M | RS Components
- AMP, POWER, AUDIO, MONO, CLASS AB; Output Power:675mW; Amplifier Class:AB; No. of Channels:1 Channel; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Load Impedance:8ohm; Operating Temperature RoHS Compliant: Yes | Newark Electronics
- Audio Amp Speaker 1-CH Mono 0.825W Class-AB 8-Pin SOIC N Rail | Avnet America
- 675-mW, mono, analog input Class-AB audio amplifier | Texas Instruments
Viewing Distributors for LM4862M/NOPB
Loading...
Loading Results for LM4862M/NOPB