LM4860M Part Information

Details for LM4860M by Texas Instruments

Semiconductors - ICs>Amplifiers & Comparators>Audio Amplifiers

Part Downloads

Featured content from Farnell

Part Specifications

Amplifier Class AB
No. of Channels 1 Channel, 1Channels
Output Power 1W
Supply Voltage Range 2.7V to 5.5V
Amplifier Case Style SOIC
No. of Pins 16Pins
Load Impedance 8ohm
Operating Temperature Min -20°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 2.7V to 5.5V
Amplifier Type Power
Bandwidth 20kHz
Base Number 4860
IC Generic Number 4860
Logic Function Number 4860
Operating Temperature Range -20°C to +85°C
Operational Amplifier Features Audio
Output Power (Pout) 1.15W @ 8ohm
Power Rating RMS 1.15W
Supply Voltage + Nom 5V
Supply Voltage Max 5.5V
Supply Voltage Min 2.7V
THD + N 0.72% @ 1W VDD=5V
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM4860M?

Additional datasheets, footprints and schematics for LM4860M are listed in our Part Details tab. You can also find the LM4860M image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM4860M in the Pricing & Inventory tab next to part details. You can view LM4860M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM4860M fall under?

The LM4860M is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to LM4860M when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM4860M you can contact the distributor directly for product support, shipping queries etc.

Is the LM4860M RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for LM4860M have stock available?

There is no stock from authorised distributors for LM4860M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM4860M often in real-time on the comparison pages.

What if I can't find stock of LM4860M?

You can fill out our help required form which you can use to request a quote for LM4860M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for LM4860M

Loading...
Loading Results for LM4860M