Amplifier Class | D |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | 3W |
Supply Voltage Range | 3V to 5.5V |
Amplifier Case Style | LLP |
No. of Pins | 24Pins |
Load Impedance | 8ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 3V to 5.5V |
Base Number | 48511 |
Operating Temperature Range | -40°C to +85°C |
Output Power (Pout) | 3W |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 3V |
THD + N | 0.03% @ 2W 8ohm VDD=5V |
Termination Type | Surface Mount Device |
3-W, mono, analog input Class-D audio amp with integrated boost converter | Texas Instruments |
Ic, Amp Audio 3W Class D 24-Llp | Newark Electronics |
Where can I find additional details, specifications and documents for a LM48511SQ/NOPB .?
Additional datasheets, footprints and schematics for LM48511SQ/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM48511SQ/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM48511SQ/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM48511SQ/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM48511SQ/NOPB . fall under?
The LM48511SQ/NOPB . is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LM48511SQ/NOPB . when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM48511SQ/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM48511SQ/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM48511SQ/NOPB . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for LM48511SQ/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM48511SQ/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM48511SQ/NOPB .?
You can fill out our help required form which you can use to request a quote for LM48511SQ/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.