Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.49
Amplifier Class | AB |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | 105mW |
Supply Voltage Range | 2V to 5.5V |
Amplifier Case Style | MSOP |
No. of Pins | 10Pins |
Load Impedance | 16ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2V to 5.5V |
Amplifier Type | Power |
Bandwidth | 20kHz |
Base Number | 4811 |
IC Generic Number | 4811 |
Logic Function Number | 4811 |
Operating Temperature Range | -40°C to +85°C |
Operational Amplifier Features | Audio |
Output Power (Pout) | 105mW @ 16ohm |
Supply Current Max | 3mA |
Supply Voltage + Nom | 5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2V |
THD + N | 0.1% @ 105mW 16ohm |
Total Harmonic Distortion | 0.1% |
Audio Amp Headphone, LM4811MM/NOPB | RS |
IC: audio amplifier | Transfer Multisort Elektronik |
Amp, Volt Contrl 70Mw, 4811, Msop10 | Newark Electronics |
105-mW, stereo, analog input headphone amplifier with digital volume control | Texas Instruments |
Where can I find additional details, specifications and documents for a LM4811MM/NOPB .?
Additional datasheets, footprints and schematics for LM4811MM/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM4811MM/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM4811MM/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM4811MM/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM4811MM/NOPB . fall under?
The LM4811MM/NOPB . is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LM4811MM/NOPB . when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM4811MM/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM4811MM/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM4811MM/NOPB . have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for LM4811MM/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM4811MM/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM4811MM/NOPB .?
You can fill out our help required form which you can use to request a quote for LM4811MM/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.