| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Amplifier Class | AB |
|---|---|
| No. of Channels | 2 Channel, 2Channels |
| Output Power | 105mW |
| Supply Voltage Range | 2V to 5.5V |
| Amplifier Case Style | SOIC |
| No. of Pins | 8Pins |
| Load Impedance | 32ohm |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| Amplifer Supply Voltage | 2V to 5.5V |
| IC: audio amplifier | TME |
| Amplifier, Audio, Class Ab, 0.105W, Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a LM4808M/NOPB .?
Additional datasheets, footprints and schematics for LM4808M/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM4808M/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM4808M/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM4808M/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM4808M/NOPB . fall under?
The LM4808M/NOPB . is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LM4808M/NOPB . when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM4808M/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM4808M/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM4808M/NOPB . have stock available?
Authorised distributors including TME and Newark Electronics have stock available or on a lead time for LM4808M/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM4808M/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM4808M/NOPB .?
You can fill out our help required form which you can use to request a quote for LM4808M/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.