LM4780TA/NOPB Amplifiers & Comparators by Texas Instruments

IC AMP 120W MONO/60W STEREO 4780

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Amplifier Class AB
No. of Channels 2 Channel, 2Channels
Output Power 60W
Supply Voltage Range 20V to 84V
Amplifier Case Style TO-220
No. of Pins 27Pins
Load Impedance 4ohm
Operating Temperature Min -20°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 20V to 84V
Bandwidth 8MHz
Base Number 4780
Device Marking LM4780TA
Input Offset Voltage Max 10mV
Load Impedance Min 4ohm
Operating Temperature Range -20°C to +85°C
Output Power (Pout) 60W @ 8ohm
Slew Rate 19V/µs
Supply Voltage + Nom 84V
Supply Voltage Max 84V
Supply Voltage Min 20V
THD + N 0.03% @ 30W 8ohm VDD=35V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM4780TA/NOPB?

Additional datasheets, footprints and schematics for LM4780TA/NOPB are listed on our Part Details page. You can also find images and similar parts to LM4780TA/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM4780TA/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM4780TA/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM4780TA/NOPB fall under?

The LM4780TA/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to LM4780TA/NOPB when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM4780TA/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM4780TA/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM4780TA/NOPB have stock available?

There is no stock from authorised distributors for LM4780TA/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM4780TA/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM4780TA/NOPB?

You can fill out our help required form which you can use to request a quote for LM4780TA/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay