Distributor | Stock | ||
---|---|---|---|
![]() |
Texas Instruments |
5,995
units
|
Buy Now |
Amplifier Class | D |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | 3W |
Supply Voltage Range | 2.4V to 5.5V |
Amplifier Case Style | BGA |
No. of Pins | 9Pins |
Load Impedance | 4ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.4V to 5.5V |
Audio Power Amplifier Type | Class D |
Base Number | 4670 |
Operating Temperature Range | -40°C to +85°C |
Output Power (Pout) | 3W @ 4ohm |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.4V |
THD + N | 0.35% @ 1W VDD=5V |
Termination Type | Surface Mount Device |
3-W, mono, analog input Class-D audio amplifier with externally configurable gain | Texas Instruments |
Where can I find additional details, specifications and documents for a LM4670ITL/NOPB?
Additional datasheets, footprints and schematics for LM4670ITL/NOPB are listed on our Part Details page. You can also find images and similar parts to LM4670ITL/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM4670ITL/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM4670ITL/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM4670ITL/NOPB fall under?
The LM4670ITL/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LM4670ITL/NOPB when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM4670ITL/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM4670ITL/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM4670ITL/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM4670ITL/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM4670ITL/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM4670ITL/NOPB?
You can fill out our help required form which you can use to request a quote for LM4670ITL/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.