LM4667MM/NOPB Part Information
Details for LM4667MM/NOPB by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers

Buy LM4667MM/NOPB Directly from Texas Instruments (16828 in stock) at $0.3520
Part Downloads

Part Specifications
Amplifier Class | D |
No. of Channels | 1 Channel, 1Channels |
Output Power | 1.3W |
Supply Voltage Range | 2.7V to 5.5V |
Amplifier Case Style | MSOP |
No. of Pins | 10Pins |
Load Impedance | 8ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 5.5V |
Amplifier Type | Power |
Base Number | 4667 |
Operating Temperature Range | -40°C to +85°C |
Output Power (Pout) | 1.3W @ 8ohm |
Supply Voltage + Nom | 6V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
THD + N | 0.8% @ 100mW VDD=5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- 1.3W Class D Power Amplifier,LM4667MM | RS Components
- 1.3-W, mono, analog input Class-D audio amp with selectable gain | Texas Instruments
- Audio/Video IC [Texas Instruments] LM4667MM/NOPB Audio/Video IC | Distrelec
- Texas Instruments Sınıf AB Ses Amplifikatörü 41dB, Mono, MSOP, 10-Pimli | RS Components TR
- Amplificatore audio pot LM4667MM MSOP10 | RS Components IT
Viewing Distributors for LM4667MM/NOPB
Loading...
Loading Results for LM4667MM/NOPB