Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LM46002 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Synchronous Step Down Converter |
Kit Contents | Evaluation Board LM46002 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | High Efficiency at Light Load Output 1V-28V Synchronous Rectification Frequency Synchronization |
Evaluation Board, Step Down Converter | Newark Electronics |
Evaluation Module | Mouser Electronics |
Where can I find additional details, specifications and documents for a LM46002PWPEVM .?
Additional datasheets, footprints and schematics for LM46002PWPEVM . are listed on our Part Details page. You can also find images and similar parts to LM46002PWPEVM . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM46002PWPEVM . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM46002PWPEVM . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM46002PWPEVM . fall under?
The LM46002PWPEVM . is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LM46002PWPEVM . when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM46002PWPEVM . you can contact the distributor directly for product support, shipping queries etc.
Is the LM46002PWPEVM . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM46002PWPEVM . have stock available?
Authorised distributors including Arrow Electronics and Mouser Electronics have stock available or on a lead time for LM46002PWPEVM ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM46002PWPEVM . often in real-time on the comparison pages.
What if I can't find stock of LM46002PWPEVM .?
You can fill out our help required form which you can use to request a quote for LM46002PWPEVM . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.