Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 3.5V |
Input Voltage Max | 60V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | HTSSOP |
No. of Pins | 16Pins |
Output Current | 1A |
Output Voltage Min | 1V |
Output Voltage Max | 28V |
Switching Frequency | 2.2MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
3.5 to 60V, 1A Synchronous Step-Down Voltage Converter | Texas Instruments |
Dc/Dc Conv, Sync Buck, 2.2Mhz, Htssop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM46001PWPT?
Additional datasheets, footprints and schematics for LM46001PWPT are listed on our Part Details page. You can also find images and similar parts to LM46001PWPT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM46001PWPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM46001PWPT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM46001PWPT fall under?
The LM46001PWPT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM46001PWPT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM46001PWPT you can contact the distributor directly for product support, shipping queries etc.
Is the LM46001PWPT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM46001PWPT have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM46001PWPT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM46001PWPT often in real-time on the comparison pages.
What if I can't find stock of LM46001PWPT?
You can fill out our help required form which you can use to request a quote for LM46001PWPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.