Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.78
|
2,650
in stock
|
Buy Now | |
Chip One Stop
from US$0.78
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.45
|
228
in stock
|
Buy Now | |
Newark Electronics
from US$1.44
|
-
|
Buy Now | |
element14
from US$1.53
|
-
|
Buy Now | |
Texas Instruments
from US$0.48
|
-
|
Buy Now | |
Farnell
from US$1.08
|
-
|
Buy Now |
IC Output Type | Analogue |
---|---|
Sensing Accuracy Range | ± 3°C |
Sensing Temperature Min | -20°C |
Sensing Temperature Max | 100°C |
Sensor Case Style | SOT-23 |
No. of Pins | 3Pins |
Supply Voltage Min | 4V |
Supply Voltage Max | 10V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
LM45CIM3X/NOPB, TempSensorAnalog | RS |
IC: temperature sensor | Transfer Multisort Elektronik |
Temperature Sensor, 3Deg C, Sot-23-3 | Newark Electronics |
± | Texas Instruments |
Where can I find additional details, specifications and documents for a LM45CIM3X/NOPB?
Additional datasheets, footprints and schematics for LM45CIM3X/NOPB are listed on our Part Details page. You can also find images and similar parts to LM45CIM3X/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM45CIM3X/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM45CIM3X/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM45CIM3X/NOPB fall under?
The LM45CIM3X/NOPB is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LM45CIM3X/NOPB when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM45CIM3X/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM45CIM3X/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM45CIM3X/NOPB have stock available?
Authorised distributors including Chip One Stop, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for LM45CIM3X/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM45CIM3X/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM45CIM3X/NOPB?
You can fill out our help required form which you can use to request a quote for LM45CIM3X/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.