Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.19
Wide Operating Voltage |
High Voltage Gain |
Low distortion |
Wide Bandwidth |
High Slew Rate |
Low Noise Voltage |
Internal ESD protection |
Power supply (Min.) [V] (+5V=5, +/-5V=10) | 2 |
---|---|
Power supply (Max.) [V] (+5V=5, +/-5V=10) | 18 |
Channel | 2 |
Circuit Current (Typ.) [mA] | 4.5 |
Input Offset Voltage (Max.) [mV] | 1.5 |
Input Bias Current (Typ.) [nA] | 70 |
Slew Rate (Typ.) [V/µs] | 5 |
Input Voltage Range [V] | VSS+1.0 to VDD-1.0 |
Output Voltage Range [V] | VSS+1.0 to VDD-1.0 |
Voltage gain (Typ.) [dB] | 100 |
Equivalent input noise voltage (Typ.) [nV/√Hz] | 5 |
Output current (Typ.) [mA] | 130 |
CMRR (Typ.) [dB] | 100 |
PSRR (Typ.) [dB] | 100 |
GBW (Typ.) [MHz] | 10 |
Operating Temperature (Min.) [°C] | -40 |
Operating Temperature (Max.) [°C] | 85 |
Package Size [mm] | 2.9x4 (t=0.9) |
Data Sheet |
---|
LM4565FVM Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Opamp, 10Mhz, -40 To 85Deg C | Newark Electronics |
Low Noise Operational Amplifier ±2V to ±18V 5.0V/μs High Slew Rate 10MHz Wide Gain Bandwidth 8-Pin MSOP Emboss T/R | Avnet America |
OPAMP, 10MHZ, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a LM4565FVM-GTR?
Additional datasheets, footprints and schematics for LM4565FVM-GTR are listed on our Part Details page. You can also find images and similar parts to LM4565FVM-GTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM4565FVM-GTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM4565FVM-GTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM4565FVM-GTR fall under?
The LM4565FVM-GTR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM4565FVM-GTR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM4565FVM-GTR you can contact the distributor directly for product support, shipping queries etc.
Is the LM4565FVM-GTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for LM4565FVM-GTR have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for LM4565FVM-GTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM4565FVM-GTR often in real-time on the comparison pages.
What if I can't find stock of LM4565FVM-GTR?
You can fill out our help required form which you can use to request a quote for LM4565FVM-GTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.