Amplifier Class | AB |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | - |
Supply Voltage Range | ± 2.5V to ± 17V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Load Impedance | 2kohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.5V to ± 17V |
Base Number | 4562 |
Gain Bandwidth | 55MHz |
No. of Amplifiers | 2Amplifiers, 2 Amplifier |
Op Amp Type | Low Noise |
Operating Temperature Range | -40°C to +85°C |
Output Power (Pout) | -000mW |
Slew Rate | 20V/µs |
Supply Voltage Max | 17V |
Supply Voltage Min | 2.5V |
THD + N | 0.00003% @ 2kohm VS=± 15V |
Termination Type | Surface Mount Device |
OP AMP AUDIO DUAL HF 8-SO, POWERWISE | Farnell |
OP Amp Dual GP ±17V 8-Pin SOIC N Rail | Avnet America |
2-channel, 55-MHz, high-fidelity, high performance audio op amp | Texas Instruments |
Op Amp Audio Dual Hf 8-So, Powerwise | Newark Electronics |
Where can I find additional details, specifications and documents for a LM4562MA/NOPB .?
Additional datasheets, footprints and schematics for LM4562MA/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM4562MA/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM4562MA/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM4562MA/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM4562MA/NOPB . fall under?
The LM4562MA/NOPB . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM4562MA/NOPB . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM4562MA/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM4562MA/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM4562MA/NOPB . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM4562MA/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM4562MA/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM4562MA/NOPB .?
You can fill out our help required form which you can use to request a quote for LM4562MA/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.