Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.05
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$4.05
|
15,228
in stock
|
Buy Now |
Audio CODEC Type | Stereo |
---|---|
No. of ADCs | 2 |
No. of DACs | 2 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Sampling Rate | 48kSPS |
Audio IC Case Style | LQFP |
No. of Pins | 48Pins |
No. of Input Channels | 8Channels |
No. of Output Channels | 3Channels |
ADC / DAC Resolution | 18bit |
ADCs / DACs Signal to Noise Ratio | - |
IC Interface Type | Serial |
Supply Voltage Range | 3V to 5.5V 4.2V to 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
ADC / DAC Type | Delta-Sigma |
No. of ADC/DACs | 2/2 |
Operating Temperature Range | -40°C to +85°C |
Resolution | 18 Bit |
Sample Rate | 48kHz |
Termination Type | Surface Mount Device |
AC '97 Rev 2.1 Codec with Sample Rate Conversion and National 3D Sound | Texas Instruments |
Where can I find additional details, specifications and documents for a LM4549BVH/NOPB?
Additional datasheets, footprints and schematics for LM4549BVH/NOPB are listed on our Part Details page. You can also find images and similar parts to LM4549BVH/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM4549BVH/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM4549BVH/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM4549BVH/NOPB fall under?
The LM4549BVH/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.
Can I view similar or alternative parts?
You can view similar parts to LM4549BVH/NOPB when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM4549BVH/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM4549BVH/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM4549BVH/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM4549BVH/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM4549BVH/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM4549BVH/NOPB?
You can fill out our help required form which you can use to request a quote for LM4549BVH/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.