LM4431M3-2.5/NOPB Semiconductors - ICs by Texas Instruments

VOLT REF SHUNT 2.5V SOT-23-3

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.35


Distributor Starting From Stock
Logo for Texas Instruments Texas Instruments US$0.35
833
Buy Now
Logo for Farnell Farnell US$0.51
263
Buy Now
Logo for Newark Electronics Newark Electronics US$1.07
263
Buy Now
Logo for element14 element14 US$0.51
253
Buy Now
View Full Pricing & Stock Comparison

Specifications

Voltage Reference Type Shunt - Fixed
Product Range -
Reference Voltage 2.5V
Initial Accuracy 2%
Temperature Coefficient ± 30ppm/°C
Voltage Reference Case Style SOT-23
No. of Pins 3Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Voltage reference,LM4431M3-2.5 | RS
Micropower shunt voltage reference | Texas Instruments
VOLT REF, SHUNT, 2.5V, SOT-23-3 | Farnell
Volt Ref, Shunt, 2.5V, Sot-23-3 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM4431M3-2.5/NOPB?

Additional datasheets, footprints and schematics for LM4431M3-2.5/NOPB are listed on our Part Details page. You can also find images and similar parts to LM4431M3-2.5/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM4431M3-2.5/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM4431M3-2.5/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM4431M3-2.5/NOPB fall under?

The LM4431M3-2.5/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM4431M3-2.5/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM4431M3-2.5/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM4431M3-2.5/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM4431M3-2.5/NOPB have stock available?

Authorised distributors including RS, Texas Instruments, Farnell, Newark Electronics and element14 have stock available or on a lead time for LM4431M3-2.5/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM4431M3-2.5/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM4431M3-2.5/NOPB?

You can fill out our help required form which you can use to request a quote for LM4431M3-2.5/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay