LM43603PWPT . Power Management ICs - PMIC by Texas Instruments

DC-DC CONV SYNC BUCK 500KHZ HTSSOP-16

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
Logo for Texas Instruments Texas Instruments
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Topology Synchronous Buck (Step Down)
Input Voltage Min 3.5V
Input Voltage Max 36V
No. of Outputs 1Outputs
DC / DC Converter IC Case HTSSOP
No. of Pins 16Pins
Output Current 3A
Output Voltage Min 1V
Output Voltage Max 28V
Switching Frequency 2.2MHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

DC-DC CONV, SYNC BUCK, 500KHZ, HTSSOP-16 | Farnell
3.5V to 36V, 3A Synchronous Step-Down Voltage Converter | Texas Instruments

More Parts in Voltage Regulators


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM43603PWPT .?

Additional datasheets, footprints and schematics for LM43603PWPT . are listed on our Part Details page. You can also find images and similar parts to LM43603PWPT . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM43603PWPT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM43603PWPT . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM43603PWPT . fall under?

The LM43603PWPT . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LM43603PWPT . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM43603PWPT . you can contact the distributor directly for product support, shipping queries etc.

Is the LM43603PWPT . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM43603PWPT . have stock available?

Authorised distributors including Arrow Electronics and Texas Instruments have stock available or on a lead time for LM43603PWPT ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM43603PWPT . often in real-time on the comparison pages.

What if I can't find stock of LM43603PWPT .?

You can fill out our help required form which you can use to request a quote for LM43603PWPT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay