LM43602AQPWPTQ1 Part Information
Details for LM43602AQPWPTQ1 by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Part Specifications
DC / DC Converter Type | Module |
Input Voltage Min | 3.5V |
Input Voltage Max | 36V |
No. of Outputs | 1 Output |
DC / DC Converter IC Case | HTSSOP |
No. of Pins | 16Pins |
Output Current | 2A |
Output Voltage Min | 1V |
Output Voltage Max | 28V |
Switching Frequency | 2.2MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LM43602AQPWPTQ1?
Additional datasheets, footprints and schematics for LM43602AQPWPTQ1 are listed in our Part Details tab. You can also find the LM43602AQPWPTQ1 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM43602AQPWPTQ1 in the Pricing & Inventory tab next to part details. You can view LM43602AQPWPTQ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM43602AQPWPTQ1 fall under?
The LM43602AQPWPTQ1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM43602AQPWPTQ1 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM43602AQPWPTQ1 you can contact the distributor directly for product support, shipping queries etc.
Is the LM43602AQPWPTQ1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LM43602AQPWPTQ1 have stock available?
There is no stock from authorised distributors for LM43602AQPWPTQ1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM43602AQPWPTQ1 often in real-time on the comparison pages.
What if I can't find stock of LM43602AQPWPTQ1?
You can fill out our help required form which you can use to request a quote for LM43602AQPWPTQ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.