LM4140ACM-2.0/NOPB Part Information
Details for LM4140ACM-2.0/NOPB by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management
Part Description
The LM4140 series of precision references are designed to combine high accuracy, low drift, and noise with low power dissipation in a small package. The LM4140 is the industry's first reference with output voltage options lower than the bandgap voltage. The key to the advance performance of the LM4140 is the use of EEPROM registers and CMOS DACs for temperature coefficient curvature correction and trimming of the output voltage accuracy of the device during the final production testing. The major advantage of this method is the much higher resolution available with DACs than is available economically with most methods used by other bandgap references. The low input and dropout voltage, low supply current, and output drive capability of the LM4140 makes this product an ideal choice for battery powered and portable applications. The LM4140 is available in three grades (A, B, C) with 0.1% initial accuracy and 3, 6, and 10 ppm/°C temperature coefficients. For even lower temperature coefficients, contact Texas Instruments. The device performance is specified over the temperature range 0°C to 70°C, and is available in compact 8-pin package. For other output voltage options from 0.5 V to 4.5 V, contact Texas Instruments.
Part Downloads


Part Features
- Custom Voltages From 0.5 V to 4.5 V
- Enable Pin
- High Initial Accuracy: 0.1%
- Low Dropout Voltage: 20 mV (Typical) at 1mA
- Low Temperature Coefficient: 3 ppm/u00b0C (A Grade)
- Low Voltage Operation: 1.8V
- Output Voltage Options: 1.024 V, 1.25 V, 2.048 V, 2.5 V, and 4.096 V
- Supply Current: 230 u00b5A (Typical), u2264 1 u00b5A Disable Mode
- Temperature Range: 0u00b0C to 70u00b0C
- Ultra-Low Noise
Part Specifications
Voltage Reference Type | Series - Fixed |
Product Range | - |
Reference Voltage | 2.048V |
Initial Accuracy | 0.1% |
Temperature Coefficient | ± 3ppm/°C |
Voltage Reference Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4140 |
Input Voltage | 2.2V to 5.5V |
Input Voltage Max | 5.5V |
Input Voltage Min | 2.2V |
Junction Temperature Tj Max | 80°C |
Junction Temperature Tj Min | 0°C |
Logic Function Number | 4140 |
Operating Temperature Range | 0°C to +70°C |
Reference Volt Tolerance ±% | 0.1% |
Reference Volts | 2.048V |
Supply Voltage Min | 1.8V |
Temperature Coeff. + | 3ppm/°C |
Termination Type | Surface Mount Device |
Tolerance | 0.1% |
Topology | Series |
Alternative Part Descriptions
- V-Ref Precision 2.048V 8mA 8-Pin SOIC N Rail | Avnet America
- 0.1% 3-ppm/°C precision micropower low-dropout series voltage reference with enable pin | Texas Instruments