LM4132BMF-3.3/NOPB. Semiconductors - ICs by Texas Instruments

IC LDO SERIES V-REF 3.3V 0.1% 5-SOT-23

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Texas Instruments Texas Instruments
998 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
852 units
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Reference Type Series
Input Voltage Min 3.7V
Input Voltage Max 5.5V
Reference Voltage 3.3V
Reference Voltage Tolerance -
Voltage Reference Case Style SOT-23
No. of Pins 5

Alternative Descriptions

LM4132BMF-3.3/NOPB TI | Elfaro
0.05% 20-ppm/°C drift precision series voltage reference with shutdown enable | Texas Instruments
Voltage References | Unibetter
Voltage Ref, Series, 3.3V, Sot-23-5 | Newark Electronics
Prec LDO Vtg Ref | Mouser Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM4132BMF-3.3/NOPB.?

Additional datasheets, footprints and schematics for LM4132BMF-3.3/NOPB. are listed on our Part Details page. You can also find images and similar parts to LM4132BMF-3.3/NOPB. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM4132BMF-3.3/NOPB. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM4132BMF-3.3/NOPB. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM4132BMF-3.3/NOPB. fall under?

The LM4132BMF-3.3/NOPB. is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM4132BMF-3.3/NOPB. when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM4132BMF-3.3/NOPB. you can contact the distributor directly for product support, shipping queries etc.

Is the LM4132BMF-3.3/NOPB. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM4132BMF-3.3/NOPB. have stock available?

Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for LM4132BMF-3.3/NOPB..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM4132BMF-3.3/NOPB. often in real-time on the comparison pages.

What if I can't find stock of LM4132BMF-3.3/NOPB.?

You can fill out our help required form which you can use to request a quote for LM4132BMF-3.3/NOPB. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay