LM4128AMF-2.5/NOPB . Part Information
Details for LM4128AMF-2.5/NOPB . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.6300 |
10 | 2.3700 |
25 | 2.2400 |
50 | 2.0900 |
100 | 1.9400 |
Stock Information
Details
Part Specifications
Voltage Reference Type | Series - Fixed |
Product Range | LM4128 Series |
Reference Voltage | 2.5V |
Initial Accuracy | 0.1% |
Temperature Coefficient | ± 75ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4128 |
Input Voltage | 2.9V to 5.5V |
Input Voltage Max | 5.5V |
Input Voltage Min | 2.9V |
Operating Temperature Range | -40°C to +125°C |
Power Dissipation Max | 350mW |
Reference Volt Tolerance ±% | 0.1% |
Reference Volts | 2.5V |
Termination Type | Surface Mount Device |
Topology | Series |
Alternative Part Descriptions
- VOLTAGE REF, SERIES, 2.5V, SOT-23-5; Voltage Reference Type:Series - Fixed; Product Range:LM4128 Series; Reference Voltage:2.5V; Initial Accuracy:0.1%; Temperature Coefficient:± 75ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LM4128AMF-2.5/NOPB .?
Additional datasheets, footprints and schematics for LM4128AMF-2.5/NOPB . are listed in our Part Details tab. You can also find the LM4128AMF-2.5/NOPB . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM4128AMF-2.5/NOPB . in the Pricing & Inventory tab next to part details. You can view LM4128AMF-2.5/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM4128AMF-2.5/NOPB . fall under?
The LM4128AMF-2.5/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM4128AMF-2.5/NOPB . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM4128AMF-2.5/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM4128AMF-2.5/NOPB . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LM4128AMF-2.5/NOPB . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LM4128AMF-2.5/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM4128AMF-2.5/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM4128AMF-2.5/NOPB .?
You can fill out our help required form which you can use to request a quote for LM4128AMF-2.5/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.