Status: | Unknown |
---|---|
Series: | LM4051 Series |
RoHS: | Unknown |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | LM4051 Series |
Reference Voltage | 1.212V to 10V |
Initial Accuracy | 0.2% |
Temperature Coefficient | ± 20ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4051 |
Forward Surge Current Ifsm Max | 12mA |
Forward Voltage VF Max | 10V |
Junction Temperature Tj Max | 85°C |
Junction Temperature Tj Min | -40°C |
Logic Function Number | 4051 |
Operating Temperature Range | -40°C to +85°C |
Reference Volt Tolerance ±% | 0.2% |
Reference Voltage Tolerance | 20mV |
Temperature Coeff. + | 50ppm/°C |
Tolerance | 0.2% |
Topology | Shunt |
Where can I find additional details, specifications and documents for a LM4051BIM3-ADJ?
Additional datasheets, footprints and schematics for LM4051BIM3-ADJ are listed on our Part Details page. You can also find images and similar parts to LM4051BIM3-ADJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM4051BIM3-ADJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM4051BIM3-ADJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM4051BIM3-ADJ fall under?
The LM4051BIM3-ADJ is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM4051BIM3-ADJ when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM4051BIM3-ADJ you can contact the distributor directly for product support, shipping queries etc.
Is the LM4051BIM3-ADJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM4051BIM3-ADJ have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LM4051BIM3-ADJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM4051BIM3-ADJ often in real-time on the comparison pages.
What if I can't find stock of LM4051BIM3-ADJ?
You can fill out our help required form which you can use to request a quote for LM4051BIM3-ADJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.