LM4041EEM3-1.2/NOPB Part Information
Details for LM4041EEM3-1.2/NOPB by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management
Part Description
Ideal for space-critical applications, the LM4041-N precision voltage reference is available in the subminiature SC70 and SOT-23 surface-mount packages. The advanced design of the LM4041-N eliminates the need for an external stabilizing capacitor while ensuring stability with any capacitive load, thus making the LM4041-N easy to use. Further reducing design effort is the availability of a fixed (1.225 V) and adjustable reverse breakdown voltage. The minimum operating current is 60 μA for the LM4041-N 1.2 and the LM4041-N ADJ. Both versions have a maximum operating current of 12 mA. The LM4041-N uses fuse and Zener-zap reverse breakdown or reference voltage trim during wafer sort to ensure that the prime parts have an accuracy of better than ±0.1% (A grade) at 25°C. Bandgap reference temperature drift curvature correction and low dynamic impedance ensure stable reverse breakdown voltage accuracy over a wide range of operating temperatures and currents.
Part Downloads


Part Features
- Available in Standard, AEC Q-100 Grade 1 (Extended Temperature Range), and Grade 3 (Industrial Temperature Range) Qualified Versions (SOT-23 Only)
- Extended Temperature Range (LM4041C/D/E-N, LM4041-N-Q1C/Q1D/Q1E) of u221240u00b0C to +125u00b0C
- Industrial Temperature Range (LM4041A/B-N, LM4041-N-Q1A/Q1B) of u221240u00b0C to +85u00b0C
- Low Output Noise (10 Hz to 10kHz) = 20 u03bcVrms
- Low Temperature Coefficient of 100 ppm/u00b0C
- No Output Capacitor Required
- Output Voltage Tolerance (A grade, 25u00b0C) = u00b10.1%(Maximum)
- Qualified for Automotive Applications
- Reverse Breakdown Voltage Options of 1.225 V and Adjustable
- SEC-Q100 Qualified With the Following Results: u2013 Device Temperature Grade 1: u201340u00b0C to +125u00b0C Ambient Temperature Range u2013 Device Temperature Grade 3: u201340u00b0C to +85u00b0C Ambient Temperature Range (For SOT-23 Only)
- Small Packages: SOT-23, TO-92, and SC70
- Tolerates Capacitive Loads
- Wide Operating Current Range of 60 u03bcA to 12 mA
Part Specifications
Voltage Reference Type | Shunt - Fixed |
Product Range | - |
Reference Voltage | 1.225V |
Initial Accuracy | 2% |
Temperature Coefficient | ± 20ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4041 |
Operating Temperature Range | -40°C to +125°C |
Power Dissipation Max | 306mW |
Reference Volt Tolerance ±% | 2% |
Reference Voltage Tolerance | 25mV |
Reference Volts | 1.2V |
Termination Type | Surface Mount Device |
Topology | Shunt |
Alternative Part Descriptions
- Fixed & adjustable, 45-µA, precision micropower shunt voltage reference | Texas Instruments