Status: | Unknown |
---|---|
Series: | LM4040 Series |
RoHS: | Unknown |
Prices starting from US$0.19
Voltage Reference Type | Shunt - Fixed |
---|---|
Product Range | LM4040 Series |
Reference Voltage | 10V |
Initial Accuracy | 1% |
Temperature Coefficient | ± 40ppm/°C |
Voltage Reference Case Style | TO-226AA |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4040 |
Device Marking | LM4040DIZ-10.0 |
Junction Temperature Tj Max | 85°C |
Junction Temperature Tj Min | -40°C |
Logic Function Number | 4040 |
Reference Volt Tolerance ±% | 1% |
Reference Volts | 10V |
Temperature Coeff. + | 150ppm/°C |
Tolerance | 1% |
IC: voltage reference source | Transfer Multisort Elektronik |
VOLTAGE REF, SHUNT, 10V, TO-226AA-3 | element14 |
100-ppm/°C precision micropower shunt voltage reference | Texas Instruments |
Voltage Ref, Shunt, 10V, To-226Aa-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM4040DIZ-10.0/NOPB?
Additional datasheets, footprints and schematics for LM4040DIZ-10.0/NOPB are listed on our Part Details page. You can also find images and similar parts to LM4040DIZ-10.0/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM4040DIZ-10.0/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM4040DIZ-10.0/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM4040DIZ-10.0/NOPB fall under?
The LM4040DIZ-10.0/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM4040DIZ-10.0/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM4040DIZ-10.0/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM4040DIZ-10.0/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM4040DIZ-10.0/NOPB have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, element14, Texas Instruments and Farnell have stock available or on a lead time for LM4040DIZ-10.0/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM4040DIZ-10.0/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM4040DIZ-10.0/NOPB?
You can fill out our help required form which you can use to request a quote for LM4040DIZ-10.0/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.