LM4040DIM3-5.0/NOPB . Part Information
Details for LM4040DIM3-5.0/NOPB . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Featured Distributor
Pricing
Break | Price |
---|---|
50 | 0.4350 |
200 | 0.4020 |
500 | 0.3940 |
Stock Information
Details
Part Specifications
Voltage Reference Type | Shunt - Fixed |
Product Range | - |
Reference Voltage | 5V |
Initial Accuracy | 1% |
Temperature Coefficient | ± 20ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- VOLTAGE REF, SHUNT, 5V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:5V; Initial Accuracy:1%; Temperature Coefficient:± 30ppm/°C; Voltage Reference Case Style:SOT-23; Topology:Shunt RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LM4040DIM3-5.0/NOPB .?
Additional datasheets, footprints and schematics for LM4040DIM3-5.0/NOPB . are listed in our Part Details tab. You can also find the LM4040DIM3-5.0/NOPB . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM4040DIM3-5.0/NOPB . in the Pricing & Inventory tab next to part details. You can view LM4040DIM3-5.0/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM4040DIM3-5.0/NOPB . fall under?
The LM4040DIM3-5.0/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM4040DIM3-5.0/NOPB . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM4040DIM3-5.0/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM4040DIM3-5.0/NOPB . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LM4040DIM3-5.0/NOPB . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LM4040DIM3-5.0/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM4040DIM3-5.0/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM4040DIM3-5.0/NOPB .?
You can fill out our help required form which you can use to request a quote for LM4040DIM3-5.0/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.