Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.30
|
461,870
in stock
|
Buy Now |
Reference Type | Shunt |
---|---|
Reference Voltage | 5V |
Reference Voltage Tolerance | - |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3 |
Temperature Coefficient | ± 15ppm/°C |
Packaging | Cut Tape |
Topology | Shunt |
Fixed voltage, 45-µA, precision micropower shunt voltage reference | Texas Instruments |
Where can I find additional details, specifications and documents for a LM4040D50QDBZR?
Additional datasheets, footprints and schematics for LM4040D50QDBZR are listed on our Part Details page. You can also find images and similar parts to LM4040D50QDBZR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM4040D50QDBZR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM4040D50QDBZR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM4040D50QDBZR fall under?
The LM4040D50QDBZR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM4040D50QDBZR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM4040D50QDBZR you can contact the distributor directly for product support, shipping queries etc.
Is the LM4040D50QDBZR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM4040D50QDBZR have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM4040D50QDBZR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM4040D50QDBZR often in real-time on the comparison pages.
What if I can't find stock of LM4040D50QDBZR?
You can fill out our help required form which you can use to request a quote for LM4040D50QDBZR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.