LM4040CEM3-5.0/NOPB . Part Information

Details for LM4040CEM3-5.0/NOPB . by Texas Instruments

Electronic & Electrical Components > Semiconductors - ICs > Power Management

Buy LM4040CEM3-5.0/NOPB Directly from Texas Instruments (18096 in stock) at $0.2440

Part Downloads

Part Specifications

Voltage Reference Type Shunt - Fixed
Product Range LM4040 Series
Reference Voltage 5V
Initial Accuracy 0.5%
Temperature Coefficient ± 30ppm/°C
Voltage Reference Case Style SOT-23
No. of Pins 3Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Automotive Qualification Standard AEC-Q100
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
RoHS Compliant

Alternative Part Descriptions

  • VOLTAGE REF, SHUNT, 5V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:5V; Initial Accuracy:0.5%; Temperature Coefficient:± 30ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes | Newark Electronics
  • 100-ppm/°C precision micropower shunt voltage reference | Texas Instruments

Viewing Distributors for LM4040CEM3-5.0/NOPB .

Loading...
Loading Results for LM4040CEM3-5.0/NOPB .