LM4040C30ILP . Part Information
Details for LM4040C30ILP . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management

Buy LM4040C30ILP Directly from Texas Instruments (4990 in stock) at $0.2890
Part Downloads

Part Specifications
Voltage Reference Type | Shunt - Fixed |
Product Range | LM4040 Series |
Reference Voltage | 3V |
Initial Accuracy | 0.5% |
Temperature Coefficient | ± 20ppm/°C |
Voltage Reference Case Style | TO-226AA |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- VOLTAGE REF, SHUNT, 3V, TO-226AA-3 | Newark Electronics
- Fixed voltage, 45-µA, precision micropower shunt voltage reference | Texas Instruments
Viewing Distributors for LM4040C30ILP .
Loading...
Loading Results for LM4040C30ILP .