Status: | Unknown |
---|---|
Series: | LM4040-EP Series |
RoHS: | Unknown |
Voltage Reference Type | Shunt - Fixed |
---|---|
Product Range | LM4040-EP Series |
Reference Voltage | 2.5V |
Initial Accuracy | 0.5% |
Temperature Coefficient | ± 20ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4040 |
Operating Temperature Range | -55°C to +125°C |
Reference Volt Tolerance ±% | 0.5% |
Reference Volts | 2.5V |
Topology | Shunt |
IC VREF SHUNT 0.64% SOT23-3 | Elfaro |
Enhanced Product 2.5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy | Texas Instruments |
Voltage Ref, Shunt, 2.5V, Sot-23-3 | Newark Electronics |
EP 2.5V PREC MICRO P OWER SHUNT VLTG REF | Mouser Electronics |
Where can I find additional details, specifications and documents for a LM4040C25MDBZTEP .?
Additional datasheets, footprints and schematics for LM4040C25MDBZTEP . are listed on our Part Details page. You can also find images and similar parts to LM4040C25MDBZTEP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM4040C25MDBZTEP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM4040C25MDBZTEP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM4040C25MDBZTEP . fall under?
The LM4040C25MDBZTEP . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM4040C25MDBZTEP . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM4040C25MDBZTEP . you can contact the distributor directly for product support, shipping queries etc.
Is the LM4040C25MDBZTEP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM4040C25MDBZTEP . have stock available?
Authorised distributors including Texas Instruments, Mouser Electronics and Arrow Electronics have stock available or on a lead time for LM4040C25MDBZTEP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM4040C25MDBZTEP . often in real-time on the comparison pages.
What if I can't find stock of LM4040C25MDBZTEP .?
You can fill out our help required form which you can use to request a quote for LM4040C25MDBZTEP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.