Status: | Unknown |
---|---|
Series: | LM4040 Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.20 |
5,316
|
Buy Now | |
Future Electronics | US$0.17 |
876,000
|
Buy Now | |
Newark Electronics | US$0.28 |
5,316
|
Buy Now | |
element14 | US$0.23 |
5,316
|
Buy Now | |
Micros | US$0.22 |
1,635
|
Buy Now | |
Avnet Silica | - |
9,000
|
Buy Now | |
Rutronik | US$0.23 |
-
|
Buy Now | |
Avnet America | US$0.17 |
-
|
Buy Now | |
Avnet Asia | US$0.16 |
-
|
Buy Now |
Voltage Reference Type | Shunt - Fixed |
---|---|
Product Range | LM4040 Series |
Reference Voltage | 2.5V |
Initial Accuracy | 0.5% |
Temperature Coefficient | ± 20ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q100 |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Base Number | 4040 |
Operating Temperature Range | -40°C to +125°C |
Reference Volt Tolerance ±% | 0.5% |
Reference Voltage Tolerance | 12mV |
Reference Volts | 2.5V |
Temperature Coeff. + | 100ppm/°C |
Termination Type | Surface Mount Device |
Tolerance | 0.5% |
Topology | Shunt |
LM4040 Series 2.5 V ▒0.5 % Precision Micropower Shunt Voltage Reference - SOT-23 | Future Electronics |
Voltage Reference, Precision Micropower, Shunt - Fixed, Aec-Q100 Lm4040 Series, 2.5V, Sot-23-3 Rohs Compliant: Yes |Diodes Inc. LM4040C25FTA | Newark Electronics |
VOLTAGE REF, SHUNT, 2.5V, SOT-23-3 | element14 |
Shunt Voltage Reference | Micros |
V-Ref Precision 2.5V 15mA 3-Pin SOT-23 T/R | Avnet Silica |
2,5V µPWR V-REF 0,5% SOT23-3 | Rutronik |
Where can I find additional details, specifications and documents for a LM4040C25FTA?
Additional datasheets, footprints and schematics for LM4040C25FTA are listed on our Part Details page. You can also find images and similar parts to LM4040C25FTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM4040C25FTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM4040C25FTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM4040C25FTA fall under?
The LM4040C25FTA is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM4040C25FTA when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM4040C25FTA you can contact the distributor directly for product support, shipping queries etc.
Is the LM4040C25FTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM4040C25FTA have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Micros have stock available or on a lead time for LM4040C25FTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM4040C25FTA often in real-time on the comparison pages.
What if I can't find stock of LM4040C25FTA?
You can fill out our help required form which you can use to request a quote for LM4040C25FTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.