LM4040C20QDBZT . Part Information
Details for LM4040C20QDBZT . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 1.0000 |
250 | 0.8450 |
Stock Information
Details
Part Specifications
Voltage Reference Type | Shunt - Fixed |
Product Range | LM4040 Series |
Reference Voltage | 2.048V |
Initial Accuracy | 0.5% |
Temperature Coefficient | ± 20ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4040 |
IC Generic Number | 4040 |
Logic Function Number | 4040 |
Operating Temperature Range | -40°C to +125°C |
Reference Volt Tolerance ±% | 0.5% |
Reference Volts | 2.048V |
Temperature Coeff. + | 100ppm/°C |
Termination Type | Surface Mount Device |
Tolerance | 0.5% |
Topology | Shunt |
Alternative Part Descriptions
- VOLTAGE REF, SHUNT, 2.048V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:2.048V; Initial Accuracy:0.5%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. ofRoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LM4040C20QDBZT .?
Additional datasheets, footprints and schematics for LM4040C20QDBZT . are listed in our Part Details tab. You can also find the LM4040C20QDBZT . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM4040C20QDBZT . in the Pricing & Inventory tab next to part details. You can view LM4040C20QDBZT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM4040C20QDBZT . fall under?
The LM4040C20QDBZT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM4040C20QDBZT . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM4040C20QDBZT . you can contact the distributor directly for product support, shipping queries etc.
Is the LM4040C20QDBZT . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LM4040C20QDBZT . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LM4040C20QDBZT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM4040C20QDBZT . often in real-time on the comparison pages.
What if I can't find stock of LM4040C20QDBZT .?
You can fill out our help required form which you can use to request a quote for LM4040C20QDBZT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.