| Status: | Unknown |
|---|---|
| Series: | LM4040 Series |
| RoHS: | Unknown |
| Voltage Reference Type | Shunt - Fixed |
|---|---|
| Product Range | LM4040 Series |
| Reference Voltage | 2.048V |
| Initial Accuracy | 0.5% |
| Temperature Coefficient | ± 20ppm/°C |
| Voltage Reference Case Style | SOT-23 |
| No. of Pins | 3Pins |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 4040 |
| IC Generic Number | 4040 |
| Logic Function Number | 4040 |
| Operating Temperature Range | -40°C to +85°C |
| Reference Volt Tolerance ±% | 0.5% |
| Reference Volts | 2.048V |
| Temperature Coeff. + | 100ppm/°C |
| Termination Type | Surface Mount Device |
| Tolerance | 0.5% |
| Topology | Shunt |
Where can I find additional details, specifications and documents for a LM4040C20IDBZTG4 .?
Additional datasheets, footprints and schematics for LM4040C20IDBZTG4 . are listed on our Part Details page. You can also find images and similar parts to LM4040C20IDBZTG4 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM4040C20IDBZTG4 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM4040C20IDBZTG4 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM4040C20IDBZTG4 . fall under?
The LM4040C20IDBZTG4 . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM4040C20IDBZTG4 . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM4040C20IDBZTG4 . you can contact the distributor directly for product support, shipping queries etc.
Is the LM4040C20IDBZTG4 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM4040C20IDBZTG4 . have stock available?
Authorised distributors including Ozdisan have stock available or on a lead time for LM4040C20IDBZTG4 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM4040C20IDBZTG4 . often in real-time on the comparison pages.
What if I can't find stock of LM4040C20IDBZTG4 .?
You can fill out our help required form which you can use to request a quote for LM4040C20IDBZTG4 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.